BINDER Inc. Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder 99-9216-490-05

Description
CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder - 82AC4505 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder
82AC4505
Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder 82AC4505
CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4505
Product Name Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101012 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details