BINDER Inc. Circular Connector, Plug, 5Pos, Panel; Product Range Binder 99-9215-490-05

Description
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5Pos, Panel; Product Range Binder - 82AC4503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Panel; Product Range Binder
82AC4503
Circular Connector, Plug, 5Pos, Panel; Product Range Binder 82AC4503
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4503
Product Name Circular Connector, Plug, 5Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-35-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details