BINDER Inc. Circular Connector, Plug, 5Pos, Panel; Product Range Binder 99-9215-400-05

Description
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5Pos, Panel; Product Range Binder - 82AC4502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Panel; Product Range Binder
82AC4502
Circular Connector, Plug, 5Pos, Panel; Product Range Binder 82AC4502
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4502
Product Name Circular Connector, Plug, 5Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details