BINDER Inc. Industrial Circular Connectors 99-9214-00-05

Description
binder 99-9214-00-05 Circular Connector
Request a Quote Datasheet
Description
binder 99-9214-00-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345325
Industrial Circular Connectors 7345325
binder 99-9214-00-05 Circular Connector

binder 99-9214-00-05 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345325P
Industrial Circular Connectors 7345325P
binder 99-9214-00-05 Circular Connector

binder 99-9214-00-05 Circular Connector

Supplier's Site
Circular Connector, Receptacle, 5 Position, Cable; Product Range Binder - 75R4545 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Cable; Product Range Binder
75R4545
Circular Connector, Receptacle, 5 Position, Cable; Product Range Binder 75R4545
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, CABLE; Product Range:620 Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, CABLE; Product Range:620 Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345325 7345325P 75R4545
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector, Receptacle, 5 Position, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products