BINDER Inc. Industrial Circular Connectors 99-9209-00-04

Description
binder 99-9209-00-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-9209-00-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 468778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
468778
Industrial Circular Connectors 468778
binder 99-9209-00-04 Circular Connector

binder 99-9209-00-04 Circular Connector

Supplier's Site
Industrial Circular Connectors - 1902407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1902407
Industrial Circular Connectors 1902407
binder 99-9209-00-04 Circular Connector

binder 99-9209-00-04 Circular Connector

Supplier's Site
Circular Connector, Plug, 4 Position, Cable; Product Range Binder - 59M6303 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Cable; Product Range Binder
59M6303
Circular Connector, Plug, 4 Position, Cable; Product Range Binder 59M6303
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:620 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:620 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468778 59M6303
Product Name Industrial Circular Connectors Circular Connector, Plug, 4 Position, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S8-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
E-Z-Flex 0.080″ Pin Socket to 0.051″ Pin, Adapter - 9480 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details