BINDER Inc. Industrial Circular Connectors 99-9208-00-03

Description
binder 99-9208-00-03 Circular Connector
Request a Quote Datasheet
Description
binder 99-9208-00-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 468976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
468976
Industrial Circular Connectors 468976
binder 99-9208-00-03 Circular Connector

binder 99-9208-00-03 Circular Connector

Supplier's Site
Industrial Circular Connectors - 1902426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1902426
Industrial Circular Connectors 1902426
binder 99-9208-00-03 Circular Connector

binder 99-9208-00-03 Circular Connector

Supplier's Site
Circular Conn, Rcpt, 3Pos, Panel; Product Range Binder - 59M6302 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Panel; Product Range Binder
59M6302
Circular Conn, Rcpt, 3Pos, Panel; Product Range Binder 59M6302
CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468976 59M6302
Product Name Industrial Circular Connectors Circular Conn, Rcpt, 3Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
ArmorConnect M35 Female Receptacle - 280-M35F-M1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details
Coaxial Adapters - NA9N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details