BINDER Inc. Industrial Circular Connectors 99-9205-00-03

Description
binder 99-9205-00-03 Circular Connector
Request a Quote
Description
binder 99-9205-00-03 Circular Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, 3Pos, Cable (part number 59M6301) from the Binder 620 Series features a three-contact configuration and is designed for cable mounting. It utilizes solder pin contact type and has a snap-in locking mechanism, providing a secure connection. The connector is rated for a maximum current of 3A at 40°C and supports a wire gauge of up to 0.25 mm² (maximum AWG 24). It is suitable for use in environments requiring a high degree of protection, with an IP67 rating, ensuring resistance to dust and water ingress. The operating temperature range is from -25°C to +85°C, making it versatile for various applications. The connector is constructed from materials compliant with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, 3Pos, Cable (part number 59M6301) from the Binder 620 Series features a three-contact configuration and is designed for cable mounting. It utilizes solder pin contact type and has a snap-in locking mechanism, providing a secure connection. The connector is rated for a maximum current of 3A at 40°C and supports a wire gauge of up to 0.25 mm² (maximum AWG 24). It is suitable for use in environments requiring a high degree of protection, with an IP67 rating, ensuring resistance to dust and water ingress. The operating temperature range is from -25°C to +85°C, making it versatile for various applications. The connector is constructed from materials compliant with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 468768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
468768
Industrial Circular Connectors 468768
binder 99-9205-00-03 Circular Connector

binder 99-9205-00-03 Circular Connector

Supplier's Site
Industrial Circular Connectors - 1902405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1902405
Industrial Circular Connectors 1902405
binder 99-9205-00-03 Circular Connector

binder 99-9205-00-03 Circular Connector

Supplier's Site
Circular Conn, Plug, 3Pos, Cable; Product Range Binder - 59M6301 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Cable; Product Range Binder
59M6301
Circular Conn, Plug, 3Pos, Cable; Product Range Binder 59M6301
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:620 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:620 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468768 59M6301
Product Name Industrial Circular Connectors Circular Conn, Plug, 3Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Power Entry Modules (PEM) - 486-3-104-205-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details