BINDER Inc. Industrial Circular, Plug, 12Pos, Panel; Product Range Binder 99-9136-70-12

Description
INDUSTRIAL CIRCULAR, PLUG, 12POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, PLUG, 12POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Plug, 12Pos, Panel; Product Range Binder - 82Y7865 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 12Pos, Panel; Product Range Binder
82Y7865
Industrial Circular, Plug, 12Pos, Panel; Product Range Binder 82Y7865
INDUSTRIAL CIRCULAR, PLUG, 12POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 12POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82Y7865
Product Name Industrial Circular, Plug, 12Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details