binder 99-9136-60-12 Circular Connector
binder 99-9136-60-12 Circular Connector
INDUSTRIAL CIRCULAR, PLUG, 12POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:12Contacts;
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7345729P | 7345729 | 82Y7864 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | Industrial Circular, Plug, 12Pos, Panel; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Straight; Straight | ||
| Termination | Solder |