BINDER Inc. Industrial Circular, Rcpt, 12Pos, Panel; Product Range Binder 99-9135-60-12

Description
INDUSTRIAL CIRCULAR, RCPT, 12POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, RCPT, 12POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Rcpt, 12Pos, Panel; Product Range Binder - 82Y7861 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 12Pos, Panel; Product Range Binder
82Y7861
Industrial Circular, Rcpt, 12Pos, Panel; Product Range Binder 82Y7861
INDUSTRIAL CIRCULAR, RCPT, 12POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 12POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82Y7861
Product Name Industrial Circular, Rcpt, 12Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details