BINDER Inc. Circular Connector, Plug, 12Pos, Panel; Product Range Binder 99-9135-400-12

Description
CIRCULAR CONNECTOR, PLUG, 12POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 12POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12Pos, Panel; Product Range Binder - 82AC4484 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12Pos, Panel; Product Range Binder
82AC4484
Circular Connector, Plug, 12Pos, Panel; Product Range Binder 82AC4484
CIRCULAR CONNECTOR, PLUG, 12POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4484
Product Name Circular Connector, Plug, 12Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data