BINDER Inc. Industrial Circular Connectors 99-9134-52-12

Description
binder 99-9134-52-12 Circular Connector
Request a Quote Datasheet
Description
binder 99-9134-52-12 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345509
Industrial Circular Connectors 7345509
binder 99-9134-52-12 Circular Connector

binder 99-9134-52-12 Circular Connector

Supplier's Site
Industrial Circular, Plug, 12Pos, Cable; Product Range Binder - 82Y7857 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 12Pos, Cable; Product Range Binder
82Y7857
Industrial Circular, Plug, 12Pos, Cable; Product Range Binder 82Y7857
INDUSTRIAL CIRCULAR, PLUG, 12POS, CABLE; Product Range:720 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 12POS, CABLE; Product Range:720 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7345509 82Y7857
Product Name Industrial Circular Connectors Industrial Circular, Plug, 12Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details