BINDER Inc. Industrial Circular Connectors 99-9133-62-12

Description
binder 99-9133-62-12 Circular Connector
Request a Quote Datasheet
Description
binder 99-9133-62-12 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345470P
Industrial Circular Connectors 7345470P
binder 99-9133-62-12 Circular Connector

binder 99-9133-62-12 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345470
Industrial Circular Connectors 7345470
binder 99-9133-62-12 Circular Connector

binder 99-9133-62-12 Circular Connector

Supplier's Site
Industrial Circular, Plug, 12Pos, Cable; Product Range Binder - 82Y7855 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 12Pos, Cable; Product Range Binder
82Y7855
Industrial Circular, Plug, 12Pos, Cable; Product Range Binder 82Y7855
INDUSTRIAL CIRCULAR, PLUG, 12POS, CABLE; Product Range:720 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 12POS, CABLE; Product Range:720 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345470P 7345470 82Y7855
Product Name Industrial Circular Connectors Industrial Circular Connectors Industrial Circular, Plug, 12Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details