CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:720 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AC4476 |
| Product Name | Circular Connector, Plug, 8Pos, Cable; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors |