BINDER Inc. Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder 99-9116-400-05

Description
CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder - 82AC4474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder
82AC4474
Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder 82AC4474
CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4474
Product Name Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details