BINDER Inc. Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder 99-9108-490-03

Description
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder - 82AC4469 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder
82AC4469
Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder 82AC4469
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4469
Product Name Circular Connector, Rcpt, 3Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details