CIRCULAR CONNECTOR, PLUG, 3POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AC4467 |
| Product Name | Circular Connector, Plug, 3Pos, Panel; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors |