BINDER Inc. Circular Connector, Plug, 3Pos, Panel; Product Range Binder 99-9107-400-03

Description
CIRCULAR CONNECTOR, PLUG, 3POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 3POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 3Pos, Panel; Product Range Binder - 82AC4466 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Panel; Product Range Binder
82AC4466
Circular Connector, Plug, 3Pos, Panel; Product Range Binder 82AC4466
CIRCULAR CONNECTOR, PLUG, 3POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, PANEL; Product Range:720 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4466
Product Name Circular Connector, Plug, 3Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 37.206-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Din Rail, Channel - 2946-2000-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details