BINDER Inc. Industrial Circular, Rcpt, 8Pos, Cable; Product Range Binder 99-6502-000-08

Description
INDUSTRIAL CIRCULAR, RCPT, 8POS, CABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, RCPT, 8POS, CABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Rcpt, 8Pos, Cable; Product Range Binder - 77Y8464 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 8Pos, Cable; Product Range Binder
77Y8464
Industrial Circular, Rcpt, 8Pos, Cable; Product Range Binder 77Y8464
INDUSTRIAL CIRCULAR, RCPT, 8POS, CABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 8POS, CABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77Y8464
Product Name Industrial Circular, Rcpt, 8Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products