BINDER Inc. Industrial Circular, Plug, 8Pos, Cable; Product Range Binder 99-6501-000-08

Description
INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; ConnectorRoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Plug, 8Pos, Cable; Product Range Binder - 77Y8463 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 8Pos, Cable; Product Range Binder
77Y8463
Industrial Circular, Plug, 8Pos, Cable; Product Range Binder 77Y8463
INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; ConnectorRoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77Y8463
Product Name Industrial Circular, Plug, 8Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details