BINDER Inc. Circular Connector, Rcpt, 4+Pecable; Product Range Binder 99-6490-000-05

Description
CIRCULAR CONNECTOR, RCPT, 4+PECABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet; RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 4+PECABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 4+Pecable; Product Range Binder - 82AC4463 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4+Pecable; Product Range Binder
82AC4463
Circular Connector, Rcpt, 4+Pecable; Product Range Binder 82AC4463
CIRCULAR CONNECTOR, RCPT, 4+PECABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet; RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4+PECABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4463
Product Name Circular Connector, Rcpt, 4+Pecable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1060-20-0177TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 22 AWG
View Details
Specialized Connectors - 36-11360-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details