BINDER Inc. Circular Connector, Plug, 4+Pecable; Product Range Binder 99-6489-000-05

Description
CIRCULAR CONNECTOR, PLUG, 4+PECABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; ConnectorRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 4+PECABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 4+Pecable; Product Range Binder - 82AC4462 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4+Pecable; Product Range Binder
82AC4462
Circular Connector, Plug, 4+Pecable; Product Range Binder 82AC4462
CIRCULAR CONNECTOR, PLUG, 4+PECABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; ConnectorRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4+PECABLE; Product Range:HEC 696 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4462
Product Name Circular Connector, Plug, 4+Pecable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.040″ Pin Plug, Adapter - 9339 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card 7 Pin Connector Push Type Metal Body AT - ET-MI6PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details