BINDER Inc. Industrial Circular Connectors 99-5672-15-08

Description
binder 99-5672-15-08 Circular Connector
Request a Quote Datasheet
Description
binder 99-5672-15-08 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2743872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2743872
Industrial Circular Connectors 2743872
binder 99-5672-15-08 Circular Connector

binder 99-5672-15-08 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 8Pos, Cable; Product Range Binder - 82AC4461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Cable; Product Range Binder
82AC4461
Circular Connector, Rcpt, 8Pos, Cable; Product Range Binder 82AC4461
CIRCULAR CONNECTOR, RCPT, 8POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2743872 82AC4461
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 8Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Terminal Blocks - 39.4220 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details