BINDER Inc. Industrial Circular Connectors 99-5671-15-08

Description
binder 99-5671-15-08 Circular Connector
Request a Quote Datasheet
Description
binder 99-5671-15-08 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2743816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2743816
Industrial Circular Connectors 2743816
binder 99-5671-15-08 Circular Connector

binder 99-5671-15-08 Circular Connector

Supplier's Site
Circular Connector, Plug, 8Pos, Cable; Product Range Binder - 82AC4460 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, Cable; Product Range Binder
82AC4460
Circular Connector, Plug, 8Pos, Cable; Product Range Binder 82AC4460
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2743816 82AC4460
Product Name Industrial Circular Connectors Circular Connector, Plug, 8Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details