BINDER Inc. Circular Conn, Rcpt, R/a, 19Pos, Cable; Product Range Binder 99-5662-75-19

Description
CIRCULAR CONN, RCPT, R/A, 19POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, R/A, 19POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, R/a, 19Pos, Cable; Product Range Binder - 82AC4459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 19Pos, Cable; Product Range Binder
82AC4459
Circular Conn, Rcpt, R/a, 19Pos, Cable; Product Range Binder 82AC4459
CIRCULAR CONN, RCPT, R/A, 19POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 19POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4459
Product Name Circular Conn, Rcpt, R/a, 19Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115761 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details