BINDER Inc. Industrial Circular Connectors 99-5662-15-19

Description
binder 99-5662-15-19 Circular Connector
Request a Quote Datasheet
Description
binder 99-5662-15-19 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345136
Industrial Circular Connectors 7345136
binder 99-5662-15-19 Circular Connector

binder 99-5662-15-19 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 19Pos, Cable; Product Range Binder - 82AC4458 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 19Pos, Cable; Product Range Binder
82AC4458
Circular Connector, Rcpt, 19Pos, Cable; Product Range Binder 82AC4458
CIRCULAR CONNECTOR, RCPT, 19POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 19POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7345136 82AC4458
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 19Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details