BINDER Inc. Circular Conn, Rcpt, R/a, 12Pos, Cable; Product Range Binder 99-5630-75-12

Description
CIRCULAR CONN, RCPT, R/A, 12POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, R/A, 12POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, R/a, 12Pos, Cable; Product Range Binder - 82AC4455 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 12Pos, Cable; Product Range Binder
82AC4455
Circular Conn, Rcpt, R/a, 12Pos, Cable; Product Range Binder 82AC4455
CIRCULAR CONN, RCPT, R/A, 12POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 12POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4455
Product Name Circular Conn, Rcpt, R/a, 12Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C6-C45-P3-S - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Ethernet Media - 1585D-F4DC-SH - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Geometry Straight
View Details
Standard Circular Connectors - 1-1589065-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details