BINDER Inc. Industrial Circular Connectors 99-5626-15-07

Description
binder 99-5626-15-07 Circular Connector
Request a Quote Datasheet
Description
binder 99-5626-15-07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2743866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2743866
Industrial Circular Connectors 2743866
binder 99-5626-15-07 Circular Connector

binder 99-5626-15-07 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 7Pos, Cable; Product Range Binder - 82AC4452 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Cable; Product Range Binder
82AC4452
Circular Connector, Rcpt, 7Pos, Cable; Product Range Binder 82AC4452
CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2743866 82AC4452
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 7Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Connector (RF) Adapters - ABF.1S.275.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details