BINDER Inc. Connector/Terminal/Pin 99-5613-15-05

Description
BINDER Components 99-5613-15-05
Datasheet
Description
BINDER Components 99-5613-15-05
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
BINDER Components 99-5613-15-05

BINDER Components 99-5613-15-05

Supplier's Site
Circular Connector, Plug, 5Pos, Cable; Product Range Binder - 82AC4447 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Cable; Product Range Binder
82AC4447
Circular Connector, Plug, 5Pos, Cable; Product Range Binder 82AC4447
CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AC4447
Product Name Connector/Terminal/Pin Circular Connector, Plug, 5Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details