BINDER Inc. Industrial Circular Connectors 99-5172-75-08

Description
binder 99-5172-75-08 Circular Connector
Request a Quote
Description
binder 99-5172-75-08 Circular Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7060113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7060113
Industrial Circular Connectors 7060113
binder 99-5172-75-08 Circular Connector

binder 99-5172-75-08 Circular Connector

Supplier's Site
Circular Conn, Rcpt, R/a, 8Pos, Cable; Product Range Binder - 82AC4440 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 8Pos, Cable; Product Range Binder
82AC4440
Circular Conn, Rcpt, R/a, 8Pos, Cable; Product Range Binder 82AC4440
CIRCULAR CONN, RCPT, R/A, 8POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 8POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site
Circular Din Connector Rohs Compliant Binder - 14AK4503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Din Connector Rohs Compliant Binder
14AK4503
Circular Din Connector Rohs Compliant Binder 14AK4503
CIRCULAR DIN CONNECTOR ROHS COMPLIANT: YES

CIRCULAR DIN CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7060113 82AC4440 14AK4503
Product Name Industrial Circular Connectors Circular Conn, Rcpt, R/a, 8Pos, Cable; Product Range Binder Circular Din Connector Rohs Compliant Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; DIN Connector
Gender Female / Jack
Geometry Right Angle; Right angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details
Paladin ® - 131-4516-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details