BINDER Inc. Industrial Circular Connectors 99-5171-75-08

Description
binder 99-5171-75-08 Circular Connector
Request a Quote Datasheet
Description
binder 99-5171-75-08 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7060090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7060090
Industrial Circular Connectors 7060090
binder 99-5171-75-08 Circular Connector

binder 99-5171-75-08 Circular Connector

Supplier's Site
Circular Conn, Plug, R/a, 8Pos, Cable; Product Range Binder - 82AC4439 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, R/a, 8Pos, Cable; Product Range Binder
82AC4439
Circular Conn, Plug, R/a, 8Pos, Cable; Product Range Binder 82AC4439
CIRCULAR CONN, PLUG, R/A, 8POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONN, PLUG, R/A, 8POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7060090 82AC4439
Product Name Industrial Circular Connectors Circular Conn, Plug, R/a, 8Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Right Angle; Right angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details