binder 99-5130-75-12 Circular Connector
CIRCULAR CONN, RCPT, R/A, 12POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:12Contacts;
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 7060122 | 82AC4438 |
| Product Name | Industrial Circular Connectors | Circular Conn, Rcpt, R/a, 12Pos, Cable; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Male / Plug; Female / Jack | |
| Geometry | Right Angle; Right angle | |
| Termination | Solder |