BINDER Inc. Industrial Circular Connectors 99-5129-75-12

Description
binder 99-5129-75-12 Circular Connector
Request a Quote Datasheet
Description
binder 99-5129-75-12 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7060100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7060100
Industrial Circular Connectors 7060100
binder 99-5129-75-12 Circular Connector

binder 99-5129-75-12 Circular Connector

Supplier's Site
Circular Conn, Plug, R/a, 12Pos, Cable; Product Range Binder - 82AC4437 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, R/a, 12Pos, Cable; Product Range Binder
82AC4437
Circular Conn, Plug, R/a, 12Pos, Cable; Product Range Binder 82AC4437
CIRCULAR CONN, PLUG, R/A, 12POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONN, PLUG, R/A, 12POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7060100 82AC4437
Product Name Industrial Circular Connectors Circular Conn, Plug, R/a, 12Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-35N-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details