BINDER Inc. Connector/Terminal/Pin 99 5129 15 12

Description
BINDER Components 99 5129 15 12
Datasheet
Description
BINDER Components 99 5129 15 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
BINDER Components 99 5129 15 12

BINDER Components 99 5129 15 12

Supplier's Site
Circular Conn, Plug, 12Pos, Cable; Product Range Binder - 23M9607 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12Pos, Cable; Product Range Binder
23M9607
Circular Conn, Plug, 12Pos, Cable; Product Range Binder 23M9607
CIRCULAR CONN, PLUG, 12POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 12POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 23M9607
Product Name Connector/Terminal/Pin Circular Conn, Plug, 12Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details