BINDER Inc. Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder 99-5125-75-07

Description
CIRCULAR CONN, PLUG, R/A, 7POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, R/A, 7POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder - 82AC4435 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder
82AC4435
Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder 82AC4435
CIRCULAR CONN, PLUG, R/A, 7POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONN, PLUG, R/A, 7POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4435
Product Name Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y16L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details