BINDER Inc. Circular Connector, Plug, 6Pos, Cable; Product Range Binder 99-5121-15-06

Description
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6Pos, Cable; Product Range Binder - 82AC4431 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Cable; Product Range Binder
82AC4431
Circular Connector, Plug, 6Pos, Cable; Product Range Binder 82AC4431
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4431
Product Name Circular Connector, Plug, 6Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589064-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details