BINDER Inc. Industrial Circular Connectors 99-5114-75-05

Description
binder 99-5114-75-05 Circular Connector
Request a Quote Datasheet
Description
binder 99-5114-75-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7060119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7060119
Industrial Circular Connectors 7060119
binder 99-5114-75-05 Circular Connector

binder 99-5114-75-05 Circular Connector

Supplier's Site
Circular Conn, Rcpt, R/a, 5Pos, Cable; Product Range Binder - 82AC4430 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 5Pos, Cable; Product Range Binder
82AC4430
Circular Conn, Rcpt, R/a, 5Pos, Cable; Product Range Binder 82AC4430
CIRCULAR CONN, RCPT, R/A, 5POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 5POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 107720447 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
107720447
Plug/Receptacle 107720447
CIRCULAR CONN, RCPT, R/A, 5POS, CABLE, PRODUCT RANGE:423 SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE CABLE RECEPTACLE, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONN, RCPT, R/A, 5POS, CABLE, PRODUCT RANGE:423 SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE CABLE RECEPTACLE, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7060119 82AC4430 107720447
Product Name Industrial Circular Connectors Circular Conn, Rcpt, R/a, 5Pos, Cable; Product Range Binder Plug/Receptacle
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers