BINDER Inc. Industrial Circular Connectors 99-5114-40-05

Description
binder 99-5114-40-05 Circular Connector
Request a Quote Datasheet
Description
binder 99-5114-40-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345173
Industrial Circular Connectors 7345173
binder 99-5114-40-05 Circular Connector

binder 99-5114-40-05 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder - 82AC4429 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder
82AC4429
Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder 82AC4429
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7345173 82AC4429
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers