BINDER Inc. Industrial Circular Connectors 99-5114-210-05

Description
binder 99-5114-210-05 Circular Connector
Request a Quote Datasheet
Description
binder 99-5114-210-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345149
Industrial Circular Connectors 7345149
binder 99-5114-210-05 Circular Connector

binder 99-5114-210-05 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345149P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345149P
Industrial Circular Connectors 7345149P
binder 99-5114-210-05 Circular Connector

binder 99-5114-210-05 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder - 82AC4428 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder
82AC4428
Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder 82AC4428
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345149 7345149P 82AC4428
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details