BINDER Inc. Industrial Circular Connectors 99-5110-75-04

Description
binder 99-5110-75-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-5110-75-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7060116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7060116
Industrial Circular Connectors 7060116
binder 99-5110-75-04 Circular Connector

binder 99-5110-75-04 Circular Connector

Supplier's Site
Circular Conn, Rcpt, R/a, 4Pos, Cable; Product Range Binder - 82AC4425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 4Pos, Cable; Product Range Binder
82AC4425
Circular Conn, Rcpt, R/a, 4Pos, Cable; Product Range Binder 82AC4425
CIRCULAR CONN, RCPT, R/A, 4POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 4POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7060116 82AC4425
Product Name Industrial Circular Connectors Circular Conn, Rcpt, R/a, 4Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details