BINDER Inc. Industrial Circular Connectors 99-5109-75-04

Description
binder 99-5109-75-04 Circular Connector
Request a Quote Datasheet
Description
binder 99-5109-75-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7060093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7060093
Industrial Circular Connectors 7060093
binder 99-5109-75-04 Circular Connector

binder 99-5109-75-04 Circular Connector

Supplier's Site
Circular Conn, Plug, R/a, 4Pos, Cable; Product Range Binder - 82AC4423 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, R/a, 4Pos, Cable; Product Range Binder
82AC4423
Circular Conn, Plug, R/a, 4Pos, Cable; Product Range Binder 82AC4423
CIRCULAR CONN, PLUG, R/A, 4POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

CIRCULAR CONN, PLUG, R/A, 4POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Plug Angled Poles 4 6 A 250 Vac/vdc Rohs Compliant Binder - 14AK4502 - Newark, An Avnet Company
Chicago, IL, United States
Cable Plug Angled Poles 4 6 A 250 Vac/vdc Rohs Compliant Binder
14AK4502
Cable Plug Angled Poles 4 6 A 250 Vac/vdc Rohs Compliant Binder 14AK4502
CABLE PLUG ANGLED POLES 4 6 A 250 VAC/VDC ROHS COMPLIANT: YES

CABLE PLUG ANGLED POLES 4 6 A 250 VAC/VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7060093 82AC4423 14AK4502
Product Name Industrial Circular Connectors Circular Conn, Plug, R/a, 4Pos, Cable; Product Range Binder Cable Plug Angled Poles 4 6 A 250 Vac/vdc Rohs Compliant Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details