BINDER Inc. Industrial Circular Connectors 99-5106-75-03

Description
binder 99-5106-75-03 Circular Connector
Request a Quote Datasheet
Description
binder 99-5106-75-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7060107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7060107
Industrial Circular Connectors 7060107
binder 99-5106-75-03 Circular Connector

binder 99-5106-75-03 Circular Connector

Supplier's Site
Circular Conn, Rcpt, R/a, 3Pos, Cable; Product Range Binder - 82AC4421 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 3Pos, Cable; Product Range Binder
82AC4421
Circular Conn, Rcpt, R/a, 3Pos, Cable; Product Range Binder 82AC4421
CIRCULAR CONN, RCPT, R/A, 3POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 3POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7060107 82AC4421
Product Name Industrial Circular Connectors Circular Conn, Rcpt, R/a, 3Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - SALE-8932 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details