BINDER Inc. Industrial Circular Connectors 99-5106-40-03

Description
binder 99-5106-40-03 Circular Connector
Request a Quote Datasheet
Description
binder 99-5106-40-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345158
Industrial Circular Connectors 7345158
binder 99-5106-40-03 Circular Connector

binder 99-5106-40-03 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 3Pos, Cable; Product Range Binder - 82AC4420 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Cable; Product Range Binder
82AC4420
Circular Connector, Rcpt, 3Pos, Cable; Product Range Binder 82AC4420
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7345158 82AC4420
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 3Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details