BINDER Inc. Industrial Circular Connectors 99-5106-210-03

Description
binder 99-5106-210-03 Circular Connector
Request a Quote Datasheet
Description
binder 99-5106-210-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345139P
Industrial Circular Connectors 7345139P
binder 99-5106-210-03 Circular Connector

binder 99-5106-210-03 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345139
Industrial Circular Connectors 7345139
binder 99-5106-210-03 Circular Connector

binder 99-5106-210-03 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 3Pos, Cable; Product Range Binder - 82AC4419 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Cable; Product Range Binder
82AC4419
Circular Connector, Rcpt, 3Pos, Cable; Product Range Binder 82AC4419
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:423 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345139P 7345139 82AC4419
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector, Rcpt, 3Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details