BINDER Inc. Circular Connector, Receptacle, 12 Position, Cable; Product Range Binder 99 4834 00 12

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:440 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:440 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12 Position, Cable; Product Range Binder - 23M9063 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Cable; Product Range Binder
23M9063
Circular Connector, Receptacle, 12 Position, Cable; Product Range Binder 23M9063
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:440 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:440 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M9063
Product Name Circular Connector, Receptacle, 12 Position, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details