BINDER Inc. Industrial Circular Connectors 99-4713-00-05

Description
binder 99-4713-00-05 Circular Connector
Request a Quote Datasheet
Description
binder 99-4713-00-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7063180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7063180
Industrial Circular Connectors 7063180
binder 99-4713-00-05 Circular Connector

binder 99-4713-00-05 Circular Connector

Supplier's Site
Circular Connector, Plug, 5Pos, Cable; Product Range Binder - 82AC4415 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Cable; Product Range Binder
82AC4415
Circular Connector, Plug, 5Pos, Cable; Product Range Binder 82AC4415
CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:420 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:420 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7063180 82AC4415
Product Name Industrial Circular Connectors Circular Connector, Plug, 5Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details