BINDER Inc. Industrial Circular Connectors 99-4705-00-03

Description
binder 99-4705-00-03 Circular Connector
Request a Quote Datasheet
Description
binder 99-4705-00-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7063178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7063178
Industrial Circular Connectors 7063178
binder 99-4705-00-03 Circular Connector

binder 99-4705-00-03 Circular Connector

Supplier's Site
Circular Connector, Plug, 3Pos, Cable; Product Range Binder - 82AC4411 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Binder
82AC4411
Circular Connector, Plug, 3Pos, Cable; Product Range Binder 82AC4411
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:420 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:420 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7063178 82AC4411
Product Name Industrial Circular Connectors Circular Connector, Plug, 3Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7906E21 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details