binder 99-4226-00-07 Circular Connector
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION+PE, CABLE; Product Range:693 Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1152281 | 75R4487 |
| Product Name | Industrial Circular Connectors | Circular Connector, Receptacle, 6 Position+Pe, Cable; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Female / Jack | |
| Geometry | Straight; Straight |