BINDER Inc. Industrial Circular Connectors 99-4225-00-07

Description
binder 99-4225-00-07 Circular Connector
Request a Quote Datasheet
Description
binder 99-4225-00-07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1152269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1152269
Industrial Circular Connectors 1152269
binder 99-4225-00-07 Circular Connector

binder 99-4225-00-07 Circular Connector

Supplier's Site
Circular Conn, Plug, 7Pos, Cable; Product Range Binder - 75R4484 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Cable; Product Range Binder
75R4484
Circular Conn, Plug, 7Pos, Cable; Product Range Binder 75R4484
CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1152269 75R4484
Product Name Industrial Circular Connectors Circular Conn, Plug, 7Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details