BINDER Inc. Industrial Circular Connectors 99-4218-14-07

Description
binder 99-4218-14-07 Circular Connector
Request a Quote Datasheet
Description
binder 99-4218-14-07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345262
Industrial Circular Connectors 7345262
binder 99-4218-14-07 Circular Connector

binder 99-4218-14-07 Circular Connector

Supplier's Site
Circular Conn, Rcpt, 7Pos, Cable; Product Range Binder - 75R4477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Cable; Product Range Binder
75R4477
Circular Conn, Rcpt, 7Pos, Cable; Product Range Binder 75R4477
CIRCULAR CONN, RCPT, 7POS, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:Brass, Bronze RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, CABLE; Product Range:693 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:Brass, Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7345262 75R4477
Product Name Industrial Circular Connectors Circular Conn, Rcpt, 7Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details